Kyocera Corporation Ceramic Capacitors 08052C152J4T2A

Description
1500pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BR72D152JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR72D152JTTR-ND
Ceramic Capacitors 478-KAM21BR72D152JTTR-ND
1500pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

1500pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR72D152JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR72D152JTDKR-ND
Ceramic Capacitors 478-KAM21BR72D152JTDKR-ND
CAP CER 1500PF 200V X7R 0805

CAP CER 1500PF 200V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR72D152JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR72D152JTCT-ND
Ceramic Capacitors 478-KAM21BR72D152JTCT-ND
CAP CER 1500PF 200V X7R 0805

CAP CER 1500PF 200V X7R 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM21BR72D152JTTR-ND 478-KAM21BR72D152JTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 106SVL016MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701233 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details