Kyocera Corporation Ceramic Capacitors 08052C122K4T2A

Description
1200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BR72D122KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR72D122KTTR-ND
Ceramic Capacitors 478-KAM21BR72D122KTTR-ND
1200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

1200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR72D122KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR72D122KTCT-ND
Ceramic Capacitors 478-KAM21BR72D122KTCT-ND
CAP CER 1200PF 200V X7R 0805

CAP CER 1200PF 200V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR72D122KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR72D122KTDKR-ND
Ceramic Capacitors 478-KAM21BR72D122KTDKR-ND
CAP CER 1200PF 200V X7R 0805

CAP CER 1200PF 200V X7R 0805

Buy Now Datasheet
Capacitor Ceramic 1200Pf 200V, X7R, 10%, 0805; Capacitance Kyocera Avx - 55J6573 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1200Pf 200V, X7R, 10%, 0805; Capacitance Kyocera Avx
55J6573
Capacitor Ceramic 1200Pf 200V, X7R, 10%, 0805; Capacitance Kyocera Avx 55J6573
CAPACITOR CERAMIC 1200PF 200V, X7R, 10%, 0805; Capacitance:1200pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 1200PF 200V, X7R, 10%, 0805; Capacitance:1200pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM21BR72D122KTTR-ND 478-KAM21BR72D122KTDKR-ND 55J6573
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1200Pf 200V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details