Kyocera Corporation Capacitor Ceramic 0.01Uf 200V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 08052C103MAT2A

Description
CAPACITOR CERAMIC 0.01UF 200V, X7R, 20%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0805RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.01UF 200V, X7R, 20%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0805RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.01Uf 200V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6571 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 200V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
55J6571
Capacitor Ceramic 0.01Uf 200V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 55J6571
CAPACITOR CERAMIC 0.01UF 200V, X7R, 20%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0805RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 200V, X7R, 20%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0805RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6571
Product Name Capacitor Ceramic 0.01Uf 200V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U150DJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers