Kyocera Corporation Ceramic Capacitors 08052C103KAZ2A

Description
10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF21BR72D103KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21BR72D103KTTR-ND
Ceramic Capacitors 478-KGF21BR72D103KTTR-ND
10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF21BR72D103KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21BR72D103KTCT-ND
Ceramic Capacitors 478-KGF21BR72D103KTCT-ND
10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF21BR72D103KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21BR72D103KTDKR-ND
Ceramic Capacitors 478-KGF21BR72D103KTDKR-ND
10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 200V 0.01uF Capacitor
60-08052C103KAZ2A
SMD 200V 0.01uF Capacitor 60-08052C103KAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF21BR72D103KT NW G LOB PN 200V 0.01uF X A 581-KGF21BR72D103KT Product overview: 08052C103KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08052C103KAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF21BR72D103KT NW G LOB PN 200V 0.01uF X A 581-KGF21BR72D103KT Product overview: 08052C103KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08052C103KAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 0.01Uf 200V, X7R, 10%, 0805; Capacitance Kyocera Avx - 78M3770 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 200V, X7R, 10%, 0805; Capacitance Kyocera Avx
78M3770
Capacitor Ceramic 0.01Uf 200V, X7R, 10%, 0805; Capacitance Kyocera Avx 78M3770
CAPACITOR CERAMIC 0.01UF 200V, X7R, 10%, 0805; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 200V, X7R, 10%, 0805; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.01Uf, 200V, 0805; Capacitance Kyocera Avx - 96Y8450 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 200V, 0805; Capacitance Kyocera Avx
96Y8450
Cap, Mlcc, X7R, 0.01Uf, 200V, 0805; Capacitance Kyocera Avx 96Y8450
CAP, MLCC, X7R, 0.01UF, 200V, 0805; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 200V, 0805; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08052C103KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08052C103KAZ2A
Ceramic Capacitors 08052C103KAZ2A
CAP CER 10000PF 200V X7R 0805

CAP CER 10000PF 200V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF21BR72D103KTTR-ND 478-KGF21BR72D103KTDKR-ND 60-08052C103KAZ2A 78M3770 96Y8450 08052C103KAZ2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 200V 0.01uF Capacitor Capacitor Ceramic 0.01Uf 200V, X7R, 10%, 0805; Capacitance Kyocera Avx Cap, Mlcc, X7R, 0.01Uf, 200V, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C17AH0R3C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details