AVX Corporation Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08052C103KAT2A.

Description
CERAMIC CAPACITOR 0.01UF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0805RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.01UF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0805RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 26AC5578 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
26AC5578
Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 26AC5578
CERAMIC CAPACITOR 0.01UF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0805RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5578
Product Name Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers