Kyocera Corporation Ceramic Capacitor 1000Pf 200V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 08052C102MAT2A

Description
CERAMIC CAPACITOR 1000PF 200V, X7R, 20%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 1000PF 200V, X7R, 20%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf 200V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6568 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 200V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
55J6568
Ceramic Capacitor 1000Pf 200V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 55J6568
CERAMIC CAPACITOR 1000PF 200V, X7R, 20%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 200V, X7R, 20%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6568
Product Name Ceramic Capacitor 1000Pf 200V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers