Kyocera Corporation SMD 200V Capacitor 08052C102KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR72D102KT NEW GLOBAL PN 200V 1000p A 581-KGM21NR72D102KT Product overview: 08052C102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08052C102KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR72D102KT NEW GLOBAL PN 200V 1000p A 581-KGM21NR72D102KT Product overview: 08052C102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08052C102KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 200V Capacitor
60-08052C102KAT2A
SMD 200V Capacitor 60-08052C102KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR72D102KT NEW GLOBAL PN 200V 1000p A 581-KGM21NR72D102KT Product overview: 08052C102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08052C102KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR72D102KT NEW GLOBAL PN 200V 1000p A 581-KGM21NR72D102KT Product overview: 08052C102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08052C102KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1444486 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1444486
MLCCs - Multilayer Ceramic Capacitors 1444486
KYOCERA AVX 08052C102KAT2A

KYOCERA AVX 08052C102KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1444520 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1444520
MLCCs - Multilayer Ceramic Capacitors 1444520
KYOCERA AVX 08052C102KAT2A

KYOCERA AVX 08052C102KAT2A

Supplier's Site
Ceramic Capacitor 1000Pf 200V, X7R, 10%, 0805; Capacitance Kyocera Avx - 96K4774 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 200V, X7R, 10%, 0805; Capacitance Kyocera Avx
96K4774
Ceramic Capacitor 1000Pf 200V, X7R, 10%, 0805; Capacitance Kyocera Avx 96K4774
CERAMIC CAPACITOR 1000PF 200V, X7R, 10%, 0805; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 200V, X7R, 10%, 0805; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 29C9062 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
29C9062
Ceramic Capacitor 1000Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 29C9062
CERAMIC CAPACITOR 1000PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 200V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx - 04X9368 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 200V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
04X9368
Cap, 1000Pf, 200V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx 04X9368
CAP, 1000PF, 200V, 10%, X7R, 0805, REEL; Capacitance:1000pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 1000PF, 200V, 10%, X7R, 0805, REEL; Capacitance:1000pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 50R8363 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
50R8363
Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 50R8363
SMD Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08052C102KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08052C102KAT2A
Ceramic Capacitors 08052C102KAT2A
CAP CER 1000PF 200V X7R 0805

CAP CER 1000PF 200V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-08052C102KAT2A 1444486 96K4774 29C9062 04X9368 50R8363 08052C102KAT2A
Product Name SMD 200V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 1000Pf 200V, X7R, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitor 1000Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Cap, 1000Pf, 200V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 225SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details