Kyocera Corporation Ceramic Capacitors 08052C102K4T4A

Description
1000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BR72D102KMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR72D102KMTR-ND
Ceramic Capacitors 478-KAM21BR72D102KMTR-ND
1000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6567 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6567
Capacitor Ceramic 1000Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6567
CAPACITOR CERAMIC 1000PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KAM21BR72D102KMTR-ND 55J6567
Product Name Ceramic Capacitors Capacitor Ceramic 1000Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1293-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 338-4145-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details