Kyocera Corporation Mlcc Capacitor, 1000Pf, 200V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 08052C102JAT2A

Description
MLCC CAPACITOR, 1000PF, 200V, X7R, 5%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
MLCC CAPACITOR, 1000PF, 200V, X7R, 5%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 1000Pf, 200V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6562 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1000Pf, 200V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J6562
Mlcc Capacitor, 1000Pf, 200V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J6562
MLCC CAPACITOR, 1000PF, 200V, X7R, 5%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 1000PF, 200V, X7R, 5%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 1000 Pf, 5%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9281 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1000 Pf, 5%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9281
Smd Multilayer Ceramic Capacitor, 1000 Pf, 5%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9281
SMD Multilayer Ceramic Capacitor, 1000 pF, 5%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1000 pF, 5%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 55J6562 95W9281
Product Name Mlcc Capacitor, 1000Pf, 200V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 1000 Pf, 5%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-3 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details