Kyocera Corporation Capacitor Ceramic 68Pf 200V, C0G, 10%, 0805; Capacitance Kyocera Avx 08052A680KAT2A

Description
CAPACITOR CERAMIC 68PF 200V, C0G, 10%, 0805; Capacitance:68pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 68PF 200V, C0G, 10%, 0805; Capacitance:68pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 68Pf 200V, C0G, 10%, 0805; Capacitance Kyocera Avx - 55J6553 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 68Pf 200V, C0G, 10%, 0805; Capacitance Kyocera Avx
55J6553
Capacitor Ceramic 68Pf 200V, C0G, 10%, 0805; Capacitance Kyocera Avx 55J6553
CAPACITOR CERAMIC 68PF 200V, C0G, 10%, 0805; Capacitance:68pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 68PF 200V, C0G, 10%, 0805; Capacitance:68pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6553
Product Name Capacitor Ceramic 68Pf 200V, C0G, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C153U075EJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701282 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details