Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08052A680JAT2A

Description
AVX 08052A680JAT2A
Request a Quote Datasheet
Description
AVX 08052A680JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1351377 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351377
MLCCs - Multilayer Ceramic Capacitors 1351377
AVX 08052A680JAT2A

AVX 08052A680JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356656 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356656
MLCCs - Multilayer Ceramic Capacitors 1356656
AVX 08052A680JAT2A

AVX 08052A680JAT2A

Supplier's Site
Ceramic Capacitor 68Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6552 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 68Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J6552
Ceramic Capacitor 68Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J6552
CERAMIC CAPACITOR 68PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:68pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 68PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:68pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 34M9398 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
34M9398
Smd Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 34M9398
SMD Multilayer Ceramic Capacitor, 68 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 68 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08052A680JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08052A680JAT2A
Ceramic Capacitors 08052A680JAT2A
CAP CER 68PF 200V C0G/NP0 0805

CAP CER 68PF 200V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1351377 55J6552 34M9398 08052A680JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 68Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition
Capacitance Type Fixed Fixed Fixed
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - CK06BX273K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers