Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08052A471JAT2A

Description
KYOCERA AVX 08052A471JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08052A471JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6983383 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983383
MLCCs - Multilayer Ceramic Capacitors 6983383
KYOCERA AVX 08052A471JAT2A

KYOCERA AVX 08052A471JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6983383P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983383P
MLCCs - Multilayer Ceramic Capacitors 6983383P
KYOCERA AVX 08052A471JAT2A

KYOCERA AVX 08052A471JAT2A

Supplier's Site
Ceramic Capacitor 470Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx - 10R5969 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx
10R5969
Ceramic Capacitor 470Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx 10R5969
CERAMIC CAPACITOR 470PF 200V, C0G, 5%, 0805; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 200V, C0G, 5%, 0805; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 470Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6542 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J6542
Ceramic Capacitor 470Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J6542
CERAMIC CAPACITOR 470PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 470 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 34M9397 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 470 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
34M9397
Smd Multilayer Ceramic Capacitor, 470 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 34M9397
SMD Multilayer Ceramic Capacitor, 470 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 470 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 6983383 6983383P 10R5969 34M9397
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 470Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 470 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer Multilayer
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C1206C220J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers