KYOCERA AVX Components Corporation Ceramic Capacitors 08052A331JAT4A

Description
CAP CER SMD
Description
CAP CER SMD

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08052A331JAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08052A331JAT4A
Ceramic Capacitors 08052A331JAT4A
CAP CER SMD

CAP CER SMD

Supplier's Site
Capacitor Ceramic 330Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx - 55J6524 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 330Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx
55J6524
Capacitor Ceramic 330Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx 55J6524
CAPACITOR CERAMIC 330PF 200V, C0G, 5%, 0805; Capacitance:330pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 330PF 200V, C0G, 5%, 0805; Capacitance:330pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08052A331JAT4A 55J6524
Product Name Ceramic Capacitors Capacitor Ceramic 330Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M15G101K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details