CAP, MLCC, C0G, 330PF, 200V, 0805, REEL; Capacitance:330pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; MSL:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 30AC2656 |
| Product Name | Cap, Mlcc, C0G, 330Pf, 200V, 0805, Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |