Kyocera Corporation Capacitor Ceramic 220Pf 200V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08052A221KAT2A

Description
CAPACITOR CERAMIC 220PF 200V, C0G, 10%, 0805, FULL REEL; Capacitance:220pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 220PF 200V, C0G, 10%, 0805, FULL REEL; Capacitance:220pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 220Pf 200V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6507 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf 200V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6507
Capacitor Ceramic 220Pf 200V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6507
CAPACITOR CERAMIC 220PF 200V, C0G, 10%, 0805, FULL REEL; Capacitance:220pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 220PF 200V, C0G, 10%, 0805, FULL REEL; Capacitance:220pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 220Pf, 200V, 0805; Capacitance Kyocera Avx - 96Y8445 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 220Pf, 200V, 0805; Capacitance Kyocera Avx
96Y8445
Cap, Mlcc, C0G, 220Pf, 200V, 0805; Capacitance Kyocera Avx 96Y8445
CAP, MLCC, C0G, 220PF, 200V, 0805; Capacitance:220pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G, 220PF, 200V, 0805; Capacitance:220pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08052A221KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08052A221KAT2A
Ceramic Capacitors 08052A221KAT2A
CAP CER 220PF 200V NP0 0805

CAP CER 220PF 200V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J6507 08052A221KAT2A
Product Name Capacitor Ceramic 220Pf 200V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101C473T010AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47000 microF
View Details
4 suppliers
Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details