AVX Corporation Capacitors - Ceramic Capacitors 08052A221JAT2A

Description
Win Source Part Number: 1201711-08052A221JAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 220 pF Tolerance: ±5% Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Alternative Parts (Cross-Reference): 08052A221JAT2A.; 08052A221JAT2A/4K; 08052A221JAT2A4K; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-1274-1,478-1274- 2,08052A221JAT2A\\4K ,08052A221JAT2A/4K,4 78-1274-6
Request a Quote Datasheet
Description
Win Source Part Number: 1201711-08052A221JAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 220 pF Tolerance: ±5% Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Alternative Parts (Cross-Reference): 08052A221JAT2A.; 08052A221JAT2A/4K; 08052A221JAT2A4K; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-1274-1,478-1274- 2,08052A221JAT2A\\4K ,08052A221JAT2A/4K,4 78-1274-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1201711-08052A221JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1201711-08052A221JAT2A
Capacitors - Ceramic Capacitors 1201711-08052A221JAT2A
Win Source Part Number: 1201711-08052A221JAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 220 pF Tolerance: ±5% Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Alternative Parts (Cross-Reference): 08052A221JAT2A.; 08052A221JAT2A/4K; 08052A221JAT2A4K; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-1274-1,478-1274- 2,08052A221JAT2A\\4K ,08052A221JAT2A/4K,4 78-1274-6

Win Source Part Number: 1201711-08052A221JAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 220 pF
Tolerance: ±5%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Alternative Parts (Cross-Reference): 08052A221JAT2A.; 08052A221JAT2A/4K; 08052A221JAT2A4K;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-1274-1,478-1274-2,08052A221JAT2A\\4K,08052A221JAT2A/4K,478-1274-6

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1351369 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351369
MLCCs - Multilayer Ceramic Capacitors 1351369
KYOCERA AVX 08052A221JAT2A

KYOCERA AVX 08052A221JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356628 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356628
MLCCs - Multilayer Ceramic Capacitors 1356628
KYOCERA AVX 08052A221JAT2A

KYOCERA AVX 08052A221JAT2A

Supplier's Site
Singapore, Singapore
SMD 200V 220pF Capacitor
60-08052A221JAT2A
SMD 200V 220pF Capacitor 60-08052A221JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21ECG2D221JU NEW GLOBAL PN 200V 220pF A 581-KGM21ECG2D221JU Product overview: 08052A221JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08052A221JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21ECG2D221JU NEW GLOBAL PN 200V 220pF A 581-KGM21ECG2D221JU Product overview: 08052A221JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08052A221JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 220Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6506 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J6506
Ceramic Capacitor 220Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J6506
CERAMIC CAPACITOR 220PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:220pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:220pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 34M9395 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
34M9395
Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 34M9395
Multilayer Ceramic Capacitor, 220 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 220 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 220Pf, 200V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx - 13AC4485 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 200V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx
13AC4485
Cap, 220Pf, 200V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx 13AC4485
CAP, 220PF, 200V, 5%, C0G, 0805, REEL; Capacitance:220pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 220PF, 200V, 5%, C0G, 0805, REEL; Capacitance:220pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1201711-08052A221JAT2A 1351369 60-08052A221JAT2A 55J6506 34M9395 13AC4485
Product Name Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 200V 220pF Capacitor Ceramic Capacitor 220Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 220Pf, 200V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M30R105M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details