Kyocera Corporation Capacitor Ceramic 150Pf 200V, C0G, 10%, 0805; Capacitance Kyocera Avx 08052A151KAT2A

Description
CAPACITOR CERAMIC 150PF 200V, C0G, 10%, 0805; Capacitance:150pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 150PF 200V, C0G, 10%, 0805; Capacitance:150pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 150Pf 200V, C0G, 10%, 0805; Capacitance Kyocera Avx - 02E2287 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 150Pf 200V, C0G, 10%, 0805; Capacitance Kyocera Avx
02E2287
Capacitor Ceramic 150Pf 200V, C0G, 10%, 0805; Capacitance Kyocera Avx 02E2287
CAPACITOR CERAMIC 150PF 200V, C0G, 10%, 0805; Capacitance:150pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 150PF 200V, C0G, 10%, 0805; Capacitance:150pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02E2287
Product Name Capacitor Ceramic 150Pf 200V, C0G, 10%, 0805; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details