AVX Corporation CAP CER 150PF 200V C0G/NP0 0805 08052A151JAT2A

Description
CAP CER 150PF 200V C0G/NP0 0805
Datasheet
Description
CAP CER 150PF 200V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 150PF 200V C0G/NP0 0805 - 66-08052A151JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 150PF 200V C0G/NP0 0805
66-08052A151JAT2A
CAP CER 150PF 200V C0G/NP0 0805 66-08052A151JAT2A
CAP CER 150PF 200V C0G/NP0 0805

CAP CER 150PF 200V C0G/NP0 0805

Supplier's Site
Ceramic Capacitor 150Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx - 10R5966 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 150Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx
10R5966
Ceramic Capacitor 150Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx 10R5966
CERAMIC CAPACITOR 150PF 200V, C0G, 5%, 0805; Capacitance:150pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 150PF 200V, C0G, 5%, 0805; Capacitance:150pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 150Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6485 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 150Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J6485
Ceramic Capacitor 150Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J6485
CERAMIC CAPACITOR 150PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:150pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 150PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:150pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cap, 150Pf, 200V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx - 06AC2543 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 200V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx
06AC2543
Cap, 150Pf, 200V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx 06AC2543
CAP, 150PF, 200V, 5%, C0G, 0805, REEL; Capacitance:150pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 150PF, 200V, 5%, C0G, 0805, REEL; Capacitance:150pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 66-08052A151JAT2A 10R5966 06AC2543
Product Name CAP CER 150PF 200V C0G/NP0 0805 Ceramic Capacitor 150Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx Cap, 150Pf, 200V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors C0G
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers