Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08052A101JAT2A

Description
KYOCERA AVX 08052A101JAT2A
Request a Quote
Description
KYOCERA AVX 08052A101JAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356659 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356659
MLCCs - Multilayer Ceramic Capacitors 1356659
KYOCERA AVX 08052A101JAT2A

KYOCERA AVX 08052A101JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1351364 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351364
MLCCs - Multilayer Ceramic Capacitors 1351364
KYOCERA AVX 08052A101JAT2A

KYOCERA AVX 08052A101JAT2A

Supplier's Site
Ceramic Capacitor 100Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx - 96M1369 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx
96M1369
Ceramic Capacitor 100Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx 96M1369
CERAMIC CAPACITOR 100PF 200V, C0G, 5%, 0805; Capacitance:100pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 200V, C0G, 5%, 0805; Capacitance:100pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 100Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 96H7841 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
96H7841
Ceramic Capacitor 100Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 96H7841
CERAMIC CAPACITOR 100PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:100pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:100pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9278 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9278
Smd Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9278
SMD Multilayer Ceramic Capacitor, 100 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 100 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1356659 96M1369 96H7841 95W9278
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 100Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx Ceramic Capacitor 100Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details