Kyocera Corporation Capacitor Ceramic 10Pf 200V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08052A100KAT2A

Description
CAPACITOR CERAMIC 10PF 200V, C0G, 10%, 0805, FULL REEL; Capacitance:10pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 10PF 200V, C0G, 10%, 0805, FULL REEL; Capacitance:10pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 10Pf 200V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6464 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 10Pf 200V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6464
Capacitor Ceramic 10Pf 200V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6464
CAPACITOR CERAMIC 10PF 200V, C0G, 10%, 0805, FULL REEL; Capacitance:10pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 10PF 200V, C0G, 10%, 0805, FULL REEL; Capacitance:10pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6464
Product Name Capacitor Ceramic 10Pf 200V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details