Kyocera Corporation Ceramic Capacitors 08052A100CAT2A

Description
10pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
10pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08052A100CAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08052A100CAT2A-ND
Ceramic Capacitors 08052A100CAT2A-ND
10pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor,ceramic,10Pf,200Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30%-Tc Rohs Compliant Kyocera Avx - 55J6463 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10Pf,200Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30%-Tc Rohs Compliant Kyocera Avx
55J6463
Capacitor,ceramic,10Pf,200Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30%-Tc Rohs Compliant Kyocera Avx 55J6463
Capacitor,Ceramic,10 pF,200VDC,.25-pF Tol,.25+pf Tol,C0G-TC Code,-30,30%-TC RoHS Compliant: Yes

Capacitor,Ceramic,10pF,200VDC,.25-pF Tol,.25+pf Tol,C0G-TC Code,-30,30%-TC RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 08052A100CAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08052A100CAT2A
Capacitors - Ceramic Capacitors 08052A100CAT2A
CAP CER 10PF 200V NP0 0805

CAP CER 10PF 200V NP0 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08052A100CAT2A-ND 55J6463 08052A100CAT2A
Product Name Ceramic Capacitors Capacitor,ceramic,10Pf,200Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30%-Tc Rohs Compliant Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 1572-107SML016MQ5TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details