Kyocera Corporation Ceramic Capacitors 08051U620FAT2A

Description
CAP CER 62PF 100V NP0 0805
Request a Quote Datasheet
Description
CAP CER 62PF 100V NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-08051U620FAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08051U620FAT2ADKR-ND
Ceramic Capacitors 478-08051U620FAT2ADKR-ND
CAP CER 62PF 100V NP0 0805

CAP CER 62PF 100V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 478-08051U620FAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08051U620FAT2ATR-ND
Ceramic Capacitors 478-08051U620FAT2ATR-ND
62pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

62pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-08051U620FAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08051U620FAT2ACT-ND
Ceramic Capacitors 478-08051U620FAT2ACT-ND
CAP CER 62PF 100V NP0 0805

CAP CER 62PF 100V NP0 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08051U620FAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08051U620FAT2A
Capacitors - Ceramic Capacitors 08051U620FAT2A
CAP CER 62PF 100V NP0 0805

CAP CER 62PF 100V NP0 0805

Supplier's Site
Ceramic Capacitors - 08051U620FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051U620FAT2A
Ceramic Capacitors 08051U620FAT2A
CAP CER 62PF 100V NP0 0805

CAP CER 62PF 100V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-08051U620FAT2ADKR-ND 478-08051U620FAT2ATR-ND 08051U620FAT2A 08051U620FAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1003-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R2C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details