Kyocera Corporation Cap, Mlcc, C0G / Np0, 100Pf, 100V, 0805; Capacitance Kyocera Avx 08051U101FAT2A

Description
CAP, MLCC, C0G / NP0, 100PF, 100V, 0805; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:2.01mmRoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, C0G / NP0, 100PF, 100V, 0805; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:2.01mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G / Np0, 100Pf, 100V, 0805; Capacitance Kyocera Avx - 96Y8442 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G / Np0, 100Pf, 100V, 0805; Capacitance Kyocera Avx
96Y8442
Cap, Mlcc, C0G / Np0, 100Pf, 100V, 0805; Capacitance Kyocera Avx 96Y8442
CAP, MLCC, C0G / NP0, 100PF, 100V, 0805; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:2.01mmRoHS Compliant: Yes

CAP, MLCC, C0G / NP0, 100PF, 100V, 0805; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08051U101FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051U101FAT2A
Ceramic Capacitors 08051U101FAT2A
CAP CER 100PF 100V C0G/NP0 0805

CAP CER 100PF 100V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 96Y8442 08051U101FAT2A
Product Name Cap, Mlcc, C0G / Np0, 100Pf, 100V, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 100 volts 100 volts
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908545P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers