Kyocera Corporation Thin Film Capacitors 08051K6R8BAWTR

Description
6.8pF Thin Film Capacitor 100V 0805 (2012 Metric)
Request a Quote Datasheet
Description
6.8pF Thin Film Capacitor 100V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 08051K6R8BAWTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
08051K6R8BAWTR-ND
Thin Film Capacitors 08051K6R8BAWTR-ND
6.8pF Thin Film Capacitor 100V 0805 (2012 Metric)

6.8pF Thin Film Capacitor 100V 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 08051K6R8BAWTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
08051K6R8BAWTR
Capacitors - Thin Film Capacitors 08051K6R8BAWTR
CAP THIN FILM 6.8PF 100V 0805

CAP THIN FILM 6.8PF 100V 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 08051K6R8BAWTR-ND 08051K6R8BAWTR
Product Name Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT)
Mounting Style Surface Mount Technology Surface Mount Technology; 0805 (2012 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3B102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701063 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details