Kyocera Corporation 2.7PF 100V Capacitor 08051J2R7BAWTR

Description
CAP THIN FILM 2.7PF 100V 0805 Product overview: 08051J2R7BAWTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 100V, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-08051J2R7BAWTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP THIN FILM 2.7PF 100V 0805 Product overview: 08051J2R7BAWTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 100V, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-08051J2R7BAWTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.7PF 100V Capacitor
66-08051J2R7BAWTR
2.7PF 100V Capacitor 66-08051J2R7BAWTR
CAP THIN FILM 2.7PF 100V 0805 Product overview: 08051J2R7BAWTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 100V, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-08051J2R7BAWTR can be used for catalog matching and distributor lookup.

CAP THIN FILM 2.7PF 100V 0805 Product overview: 08051J2R7BAWTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 100V, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-08051J2R7BAWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 1329569-08051J2R7BAWTR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Thin Film Capacitors
1329569-08051J2R7BAWTR
Capacitors - Thin Film Capacitors 1329569-08051J2R7BAWTR
Manufacturer: KYOCERA AVX Win Source Part Number: 1329569-08051J2R7BAW TR Category: Capacitors>Thin Film Capacitors Packaging: Reel - TR Features: RF, High Q, Low Loss Size / Dimension: 0.079" L x 0.050" W (2.00mm x 1.27mm) Height - Seated (Max): 0.029" (0.73mm) Standard Package: 3,000 Mounting: Surface Mount Capacitance: 2.7 pF Tolerance: ±0.1pF Voltage - Rated: 100 V Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329569-08051J2R7BAWTR
Category: Capacitors>Thin Film Capacitors
Packaging: Reel - TR
Features: RF, High Q, Low Loss
Size / Dimension: 0.079" L x 0.050" W (2.00mm x 1.27mm)
Height - Seated (Max): 0.029" (0.73mm)
Standard Package: 3,000
Mounting: Surface Mount
Capacitance: 2.7 pF
Tolerance: ±0.1pF
Voltage - Rated: 100 V
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Thin Film Capacitors - 08051J2R7BAWTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
08051J2R7BAWTR-ND
Thin Film Capacitors 08051J2R7BAWTR-ND
2.7pF Thin Film Capacitor 100V 0805 (2012 Metric)

2.7pF Thin Film Capacitor 100V 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 08051J2R7BAWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
08051J2R7BAWTR
Capacitors - Thin Film Capacitors 08051J2R7BAWTR
CAP THIN FILM 2.7PF 100V 0805

CAP THIN FILM 2.7PF 100V 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 66-08051J2R7BAWTR 1329569-08051J2R7BAWTR 08051J2R7BAWTR-ND 08051J2R7BAWTR
Product Name 2.7PF 100V Capacitor Capacitors - Thin Film Capacitors Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.70E-6 microF 2.70E-6 microF 2.70E-6 microF
WVDC 100 volts 100 volts 100 volts
WVAC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details