AVX Corporation Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 08051J2R2BAWTR

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Mounting Type: Fixed Package / Case: 4-SMD, No Lead Operating Temperature: -40°C ~ 85°C Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 168MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Mounting Type: Fixed Package / Case: 4-SMD, No Lead Operating Temperature: -40°C ~ 85°C Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 168MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Mounting Type: Fixed Package / Case: 4-SMD, No Lead Operating Temperature: -40°C ~ 85°C Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 168MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Operating Temperature: -40°C ~ 85°C
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 168MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Digital Potentiometers - 1915130P - RS Components, Ltd.
Specs
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
Resistance Range 110000 ohms
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details