Kyocera Corporation 1.1PF 100V Capacitor 08051J1R1ABTTR

Description
CAP THIN FILM 1.1PF 100V 0805 Product overview: 08051J1R1ABTTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.1PF, 100V, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-08051J1R1ABTTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP THIN FILM 1.1PF 100V 0805 Product overview: 08051J1R1ABTTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.1PF, 100V, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-08051J1R1ABTTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.1PF 100V Capacitor
66-08051J1R1ABTTR
1.1PF 100V Capacitor 66-08051J1R1ABTTR
CAP THIN FILM 1.1PF 100V 0805 Product overview: 08051J1R1ABTTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.1PF, 100V, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-08051J1R1ABTTR can be used for catalog matching and distributor lookup.

CAP THIN FILM 1.1PF 100V 0805 Product overview: 08051J1R1ABTTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.1PF, 100V, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-08051J1R1ABTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hi-Q Thin Film Capacitors - 08051J1R1ABTTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
08051J1R1ABTTR
Hi-Q Thin Film Capacitors 08051J1R1ABTTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 478-08051J1R1ABTTRCT-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-08051J1R1ABTTRCT-ND
Thin Film Capacitors 478-08051J1R1ABTTRCT-ND
1.1pF Thin Film Capacitor 100V 0805 (2012 Metric)

1.1pF Thin Film Capacitor 100V 0805 (2012 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-08051J1R1ABTTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-08051J1R1ABTTR-ND
Thin Film Capacitors 478-08051J1R1ABTTR-ND
1.1pF Thin Film Capacitor 100V 0805 (2012 Metric)

1.1pF Thin Film Capacitor 100V 0805 (2012 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-08051J1R1ABTTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-08051J1R1ABTTRDKR-ND
Thin Film Capacitors 478-08051J1R1ABTTRDKR-ND
1.1pF Thin Film Capacitor 100V 0805 (2012 Metric)

1.1pF Thin Film Capacitor 100V 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 08051J1R1ABTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
08051J1R1ABTTR
Capacitors - Thin Film Capacitors 08051J1R1ABTTR
CAP THIN FILM 1.1PF 100V 0805

CAP THIN FILM 1.1PF 100V 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 66-08051J1R1ABTTR 08051J1R1ABTTR 478-08051J1R1ABTTRCT-ND 478-08051J1R1ABTTRDKR-ND 08051J1R1ABTTR
Product Name 1.1PF 100V Capacitor Hi-Q Thin Film Capacitors Thin Film Capacitors Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.10E-6 microF 1.10E-6 microF 1.10E-6 microF
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details