Kyocera Corporation Ceramic Capacitors 08051C911KAT2A

Description
910pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
910pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12759-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12759-6-ND
Ceramic Capacitors 478-12759-6-ND
910pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

910pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12759-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12759-2-ND
Ceramic Capacitors 478-12759-2-ND
910pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

910pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12759-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12759-1-ND
Ceramic Capacitors 478-12759-1-ND
910pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

910pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 910Pf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6130 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 910Pf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6130
Ceramic Capacitor 910Pf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6130
CERAMIC CAPACITOR 910PF, 100V, X7R, 10%, 0805, FULL REEL; Capacitance:910pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 910PF, 100V, X7R, 10%, 0805, FULL REEL; Capacitance:910pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12759-6-ND 478-12759-2-ND 55J6130
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 910Pf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 380LX102M250K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 116228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details