Kyocera Corporation Ceramic Capacitors 08051C822KAT2A

Description
8200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
8200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5158-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5158-2-ND
Ceramic Capacitors 478-5158-2-ND
8200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

8200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5158-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5158-1-ND
Ceramic Capacitors 478-5158-1-ND
8200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

8200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5158-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5158-6-ND
Ceramic Capacitors 478-5158-6-ND
8200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

8200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 8200Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 96M1368 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8200Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
96M1368
Ceramic Capacitor 8200Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 96M1368
CERAMIC CAPACITOR 8200PF 100V, X7R, 10%, 0805; Capacitance:8200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 8200PF 100V, X7R, 10%, 0805; Capacitance:8200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 8200Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 84C9987 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8200Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
84C9987
Ceramic Capacitor 8200Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 84C9987
CERAMIC CAPACITOR 8200PF 100V, X7R, 10%, 0805; Capacitance:8200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 8200PF 100V, X7R, 10%, 0805; Capacitance:8200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-5158-2-ND 478-5158-6-ND 96M1368
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 8200Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers