Kyocera Corporation Ceramic Capacitors 08051C821J4T2A

Description
CAP CER 820PF 100V X7R 0805
Request a Quote Datasheet
Description
CAP CER 820PF 100V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-08051C821J4T2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08051C821J4T2ACT-ND
Ceramic Capacitors 478-08051C821J4T2ACT-ND
CAP CER 820PF 100V X7R 0805

CAP CER 820PF 100V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-08051C821J4T2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08051C821J4T2ADKR-ND
Ceramic Capacitors 478-08051C821J4T2ADKR-ND
CAP CER 820PF 100V X7R 0805

CAP CER 820PF 100V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-08051C821J4T2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08051C821J4T2ATR-ND
Ceramic Capacitors 478-08051C821J4T2ATR-ND
820pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

820pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-08051C821J4T2ACT-ND 478-08051C821J4T2ADKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors - Aluminum Electrolytic Capacitors - 226UVK050MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers