Kyocera Corporation Ceramic Capacitors 08051C820KAT2A

Description
82pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
82pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051C820KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051C820KAT2A-ND
Ceramic Capacitors 08051C820KAT2A-ND
82pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

82pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08051C820KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08051C820KAT2A
Capacitors - Ceramic Capacitors 08051C820KAT2A
CAP CER 82PF 100V X7R 0805

CAP CER 82PF 100V X7R 0805

Supplier's Site
Capacitor Ceramic, 82Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 22K3033 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 82Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
22K3033
Capacitor Ceramic, 82Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 22K3033
CAPACITOR CERAMIC, 82PF, 100V, X7R, 10%, 0805; Capacitance:82pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 82PF, 100V, X7R, 10%, 0805; Capacitance:82pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08051C820KAT2A-ND 08051C820KAT2A 22K3033
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic, 82Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021324 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details