Kyocera Corporation Ceramic Capacitor 5600Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08051C562KAT2A

Description
CERAMIC CAPACITOR 5600PF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:5600pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 5600PF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:5600pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 5600Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6112 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5600Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6112
Ceramic Capacitor 5600Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6112
CERAMIC CAPACITOR 5600PF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:5600pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 5600PF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:5600pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6112
Product Name Ceramic Capacitor 5600Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details