Kyocera Corporation Ceramic Capacitors 08051C501MAT2A

Description
500pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
500pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051C501MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051C501MAT2A-ND
Ceramic Capacitors 08051C501MAT2A-ND
500pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

500pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08051C501MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C501MAT2A
Ceramic Capacitors 08051C501MAT2A
CAP CER 500PF 100V X7R 0805

CAP CER 500PF 100V X7R 0805

Supplier's Site Datasheet
Capacitor Ceramic 500Pf, 100V, X7R, 20%, 0805; Capacitance Kyocera Avx - 55J6105 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 500Pf, 100V, X7R, 20%, 0805; Capacitance Kyocera Avx
55J6105
Capacitor Ceramic 500Pf, 100V, X7R, 20%, 0805; Capacitance Kyocera Avx 55J6105
CAPACITOR CERAMIC 500PF, 100V, X7R, 20%, 0805; Capacitance:500pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 500PF, 100V, X7R, 20%, 0805; Capacitance:500pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 08051C501MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08051C501MAT2A
Capacitors - Ceramic Capacitors 08051C501MAT2A
CAP CER 500PF 100V X7R 0805

CAP CER 500PF 100V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 08051C501MAT2A-ND 08051C501MAT2A 55J6105 08051C501MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 500Pf, 100V, X7R, 20%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers