Kyocera Corporation Ceramic Capacitors 08051C501KAT2A

Description
500pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
500pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051C501KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051C501KAT2A-ND
Ceramic Capacitors 08051C501KAT2A-ND
500pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

500pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08051C501KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08051C501KAT2A
Capacitors - Ceramic Capacitors 08051C501KAT2A
CAP CER 500PF 100V X7R 0805

CAP CER 500PF 100V X7R 0805

Supplier's Site
Capacitor Ceramic 500Pf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6104 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 500Pf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6104
Capacitor Ceramic 500Pf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6104
CAPACITOR CERAMIC 500PF, 100V, X7R, 10%, 0805, FULL REEL; Capacitance:500pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 500PF, 100V, X7R, 10%, 0805, FULL REEL; Capacitance:500pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08051C501KAT2A-ND 08051C501KAT2A 55J6104
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 500Pf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic Capacitor - 101451T250AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 450 microF
View Details
3 suppliers