KYOCERA AVX 08051C474KAT2A
KYOCERA AVX 08051C474KAT2A
Multilayer Ceramic Capacitor, Hi-Cap MLCC Series, 0.47 F, 10%, X7R, 100 V RoHS Compliant: Yes
CAP, 0.47UF, 100V, MLCC, 0805; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes
CAP, 0.47UF, 100V, MLCC, 0805; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes
Multilayer Ceramic Capacitor, Hi-Cap MLCC Series, 0.47 F, 10%, X7R, 100 V RoHS Compliant: Yes
CAP CER 0.47UF 100V X7R 0805
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1356645 | 1747385 | 85R5696 | 63R9229 | 08051C474KAT2A |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 0.47 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx | Cap, 0.47Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx | Ceramic Capacitors |
| Technology | Multilayer | Multilayer | Multilayer | Film Capacitors | |
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | Ceramic Composition | ||
| Applications | Automotive | General Purpose | |||
| Capacitance Type | Fixed | Fixed | Fixed |