Kyocera Corporation Ceramic Capacitors 08051C474K4Z2A

Description
0.47µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF21KR72A474KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21KR72A474KUCT-ND
Ceramic Capacitors 478-KAF21KR72A474KUCT-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21KR72A474KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21KR72A474KUTR-ND
Ceramic Capacitors 478-KAF21KR72A474KUTR-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21KR72A474KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21KR72A474KUDKR-ND
Ceramic Capacitors 478-KAF21KR72A474KUDKR-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.47 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx - 37T9052 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.47 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx
37T9052
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.47 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx 37T9052
Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.47 F, 10%, X7R, 100 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.47 F, 10%, X7R, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Μf, 100V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx - 13AC4483 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 100V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
13AC4483
Cap, 0.47Μf, 100V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx 13AC4483
CAP, 0.47µF, 100V, 10%, X7R, 0805, REEL; Capacitance:0.47µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 0.47µF, 100V, 10%, X7R, 0805, REEL; Capacitance:0.47µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08051C474K4Z2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C474K4Z2A
Ceramic Capacitors 08051C474K4Z2A
CAP CER 0.47UF 100V X7R 0805

CAP CER 0.47UF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAF21KR72A474KUCT-ND 478-KAF21KR72A474KUDKR-ND 37T9052 13AC4483 08051C474K4Z2A
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.47 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx Cap, 0.47Μf, 100V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX103M016H022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details