Kyocera Corporation Ceramic Capacitors 08051C473KAT4A

Description
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21AR72A473KLTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR72A473KLTR-ND
Ceramic Capacitors 478-KGM21AR72A473KLTR-ND
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR72A473KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR72A473KLDKR-ND
Ceramic Capacitors 478-KGM21AR72A473KLDKR-ND
CAP CER 0.047UF 100V X7R 0805

CAP CER 0.047UF 100V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR72A473KLCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR72A473KLCT-ND
Ceramic Capacitors 478-KGM21AR72A473KLCT-ND
CAP CER 0.047UF 100V X7R 0805

CAP CER 0.047UF 100V X7R 0805

Buy Now Datasheet
CAP CER 0.047UF 100V X7R 0805 - 66-08051C473KAT4A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.047UF 100V X7R 0805
66-08051C473KAT4A
CAP CER 0.047UF 100V X7R 0805 66-08051C473KAT4A
CAP CER 0.047UF 100V X7R 0805

CAP CER 0.047UF 100V X7R 0805

Supplier's Site
Ceramic Capacitors - 08051C473KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C473KAT4A
Ceramic Capacitors 08051C473KAT4A
CAP CER 0.047UF 100V X7R 0805

CAP CER 0.047UF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM21AR72A473KLTR-ND 478-KGM21AR72A473KLDKR-ND 66-08051C473KAT4A 08051C473KAT4A
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 0.047UF 100V X7R 0805 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 135LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH120K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details