CERAMIC CAPACITOR 0.047UF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:47000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 28AC6267 |
| Product Name | Ceramic Capacitor 0.047Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0470 microF |