Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08051C473KAT2A

Description
KYOCERA AVX 08051C473KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08051C473KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1364711 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364711
MLCCs - Multilayer Ceramic Capacitors 1364711
KYOCERA AVX 08051C473KAT2A

KYOCERA AVX 08051C473KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1351358 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351358
MLCCs - Multilayer Ceramic Capacitors 1351358
KYOCERA AVX 08051C473KAT2A

KYOCERA AVX 08051C473KAT2A

Supplier's Site
Ceramic Capacitor 0.047Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6102 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6102
Ceramic Capacitor 0.047Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6102
CERAMIC CAPACITOR 0.047UF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 85R5695 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
85R5695
Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 85R5695
Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 04X9367 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
04X9367
Smd Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 04X9367
SMD Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08051C473KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C473KAT2A
Ceramic Capacitors 08051C473KAT2A
CAP CER 0.047UF 100V X7R 0805

CAP CER 0.047UF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1364711 55J6102 85R5695 08051C473KAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.047Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Type Fixed Fixed Fixed
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details