Kyocera Corporation Capacitor Ceramic 4700Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 08051C472MAT2A

Description
CAPACITOR CERAMIC 4700PF 100V, X7R, 20%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 4700PF 100V, X7R, 20%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 4700Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 02E2091 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
02E2091
Capacitor Ceramic 4700Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 02E2091
CAPACITOR CERAMIC 4700PF 100V, X7R, 20%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF 100V, X7R, 20%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02E2091
Product Name Capacitor Ceramic 4700Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details