Kyocera Corporation Ceramic Capacitors 08051C472KAZ2A

Description
4700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF21BR72A472KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21BR72A472KTDKR-ND
Ceramic Capacitors 478-KGF21BR72A472KTDKR-ND
4700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF21BR72A472KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21BR72A472KTTR-ND
Ceramic Capacitors 478-KGF21BR72A472KTTR-ND
4700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF21BR72A472KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21BR72A472KTCT-ND
Ceramic Capacitors 478-KGF21BR72A472KTCT-ND
4700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 4700Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 66M3522 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
66M3522
Capacitor Ceramic 4700Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 66M3522
CAPACITOR CERAMIC 4700PF 100V, X7R, 10%, 0805; Capacitance:4700pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF 100V, X7R, 10%, 0805; Capacitance:4700pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Flexiterm Series, 4700 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 26M5147 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Flexiterm Series, 4700 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
26M5147
Multilayer Ceramic Capacitor, Flexiterm Series, 4700 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 26M5147
Multilayer Ceramic Capacitor, FLEXITERM Series, 4700 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, FLEXITERM Series, 4700 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF21BR72A472KTDKR-ND 478-KGF21BR72A472KTTR-ND 66M3522 26M5147
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 4700Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Flexiterm Series, 4700 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details