CERAMIC CAPACITOR 470PF, 100V, X7R, 10%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 470 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
MLCC CAPACITOR, 470pF, 100V, X7R, 10%, 0805; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
CAP, 470PF, 100V, 10%, X7R, 0805, REEL; Capacitance:470pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes
CAP CER 470PF 100V X7R 0805
| Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 34C3200 | 66W2154 | 04X9365 | 08051C471KAT2A |
| Product Name | Ceramic Capacitor 470Pf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx | Cap, 470Pf, 100V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | ||
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 100 volts | 100 volts | 100 volts |