Kyocera Corporation Cap, Mlcc, X7R, 3900Pf, 100V, 0805; Capacitance Kyocera Avx 08051C392KAT2A

Description
CAP, MLCC, X7R, 3900PF, 100V, 0805; Capacitance:3900pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, X7R, 3900PF, 100V, 0805; Capacitance:3900pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 3900Pf, 100V, 0805; Capacitance Kyocera Avx - 55J6087 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 3900Pf, 100V, 0805; Capacitance Kyocera Avx
55J6087
Cap, Mlcc, X7R, 3900Pf, 100V, 0805; Capacitance Kyocera Avx 55J6087
CAP, MLCC, X7R, 3900PF, 100V, 0805; Capacitance:3900pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 3900PF, 100V, 0805; Capacitance:3900pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 3900Pf, 100V, 0805; Capacitance Kyocera Avx - 60R6280 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 3900Pf, 100V, 0805; Capacitance Kyocera Avx
60R6280
Cap, Mlcc, X7R, 3900Pf, 100V, 0805; Capacitance Kyocera Avx 60R6280
CAP, MLCC, X7R, 3900PF, 100V, 0805; Capacitance:3900pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

CAP, MLCC, X7R, 3900PF, 100V, 0805; Capacitance:3900pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 55J6087 60R6280
Product Name Cap, Mlcc, X7R, 3900Pf, 100V, 0805; Capacitance Kyocera Avx Cap, Mlcc, X7R, 3900Pf, 100V, 0805; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0039 microF 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details