Kyocera Corporation Ceramic Capacitors 08051C361KAT2A

Description
360pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
360pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051C361KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051C361KAT2A-ND
Ceramic Capacitors 08051C361KAT2A-ND
360pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

360pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 360Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 55J6081 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 360Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
55J6081
Capacitor Ceramic 360Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 55J6081
CAPACITOR CERAMIC 360PF, 100V, X7R, 10%, 0805; Capacitance:360pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 360PF, 100V, X7R, 10%, 0805; Capacitance:360pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 08051C361KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08051C361KAT2A
Capacitors - Ceramic Capacitors 08051C361KAT2A
CAP CER 360PF 100V X7R 0805

CAP CER 360PF 100V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08051C361KAT2A-ND 55J6081 08051C361KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 360Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701050 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers