Kyocera Corporation Capacitor Ceramic 3300Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 08051C332MAT2A

Description
CAPACITOR CERAMIC 3300PF 100V, X7R, 20%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 3300PF 100V, X7R, 20%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 3300Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6079 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3300Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
55J6079
Capacitor Ceramic 3300Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 55J6079
CAPACITOR CERAMIC 3300PF 100V, X7R, 20%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 3300PF 100V, X7R, 20%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6079
Product Name Capacitor Ceramic 3300Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C113T250DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
4 suppliers