KYOCERA AVX Components Corporation Ceramic Capacitors 08051C331KAT4A

Description
CAP CER SMD
Datasheet
Description
CAP CER SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051C331KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C331KAT4A
Ceramic Capacitors 08051C331KAT4A
CAP CER SMD

CAP CER SMD

Supplier's Site Datasheet
Capacitor Ceramic 330Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 55J6071 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 330Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
55J6071
Capacitor Ceramic 330Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 55J6071
CAPACITOR CERAMIC 330PF, 100V, X7R, 10%, 0805; Capacitance:330pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 330PF, 100V, X7R, 10%, 0805; Capacitance:330pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08051C331KAT4A 55J6071
Product Name Ceramic Capacitors Capacitor Ceramic 330Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 1572-1044-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications Bypass
Features Polarized
View Details
5 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details