Kyocera Corporation Ceramic Capacitors 08051C331K4Z4A

Description
330pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
330pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051C331K4Z4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051C331K4Z4A-ND
Ceramic Capacitors 08051C331K4Z4A-ND
330pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

330pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08051C331K4Z4A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08051C331K4Z4A
Capacitors - Ceramic Capacitors 08051C331K4Z4A
CAP CER 330PF 100V X7R 0805

CAP CER 330PF 100V X7R 0805

Supplier's Site
Ceramic Capacitors - 08051C331K4Z4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C331K4Z4A
Ceramic Capacitors 08051C331K4Z4A
CAP CER 330PF 100V X7R 0805

CAP CER 330PF 100V X7R 0805

Supplier's Site Datasheet
Capacitor Ceramic 330Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 36K6821 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 330Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
36K6821
Capacitor Ceramic 330Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 36K6821
CAPACITOR CERAMIC 330PF, 100V, X7R, 10%, 0805; Capacitance:330pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 330PF, 100V, X7R, 10%, 0805; Capacitance:330pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 08051C331K4Z4A-ND 08051C331K4Z4A 08051C331K4Z4A 36K6821
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 330Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications Automotive Automotive; Automotive, Boardflex Sensitive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1908337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details