Kyocera Corporation Ceramic Capacitors 08051C301JAT2A

Description
300pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
300pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051C301JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051C301JAT2A-ND
Ceramic Capacitors 08051C301JAT2A-ND
300pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

300pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 300Pf, 100V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J6068 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 300Pf, 100V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J6068
Capacitor Ceramic 300Pf, 100V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J6068
CAPACITOR CERAMIC 300PF, 100V, X7R, 5%, 0805; Capacitance:300pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 300PF, 100V, X7R, 5%, 0805; Capacitance:300pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08051C301JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C301JAT2A
Ceramic Capacitors 08051C301JAT2A
CAP CER 300PF 100V X7R 0805

CAP CER 300PF 100V X7R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 08051C301JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08051C301JAT2A
Capacitors - Ceramic Capacitors 08051C301JAT2A
CAP CER 300PF 100V X7R 0805

CAP CER 300PF 100V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 08051C301JAT2A-ND 55J6068 08051C301JAT2A 08051C301JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 300Pf, 100V, X7R, 5%, 0805; Capacitance Kyocera Avx Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH8R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic Capacitor - 101602U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6000 microF
View Details
4 suppliers