Kyocera Corporation Capacitor Ceramic 0.027Uf 100V, X7R, 20%, 0805; Capacitance Kyocera Avx 08051C273MAT2A

Description
CAPACITOR CERAMIC 0.027UF 100V, X7R, 20%, 0805; Capacitance:27000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.027UF 100V, X7R, 20%, 0805; Capacitance:27000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.027Uf 100V, X7R, 20%, 0805; Capacitance Kyocera Avx - 55J6067 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.027Uf 100V, X7R, 20%, 0805; Capacitance Kyocera Avx
55J6067
Capacitor Ceramic 0.027Uf 100V, X7R, 20%, 0805; Capacitance Kyocera Avx 55J6067
CAPACITOR CERAMIC 0.027UF 100V, X7R, 20%, 0805; Capacitance:27000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.027UF 100V, X7R, 20%, 0805; Capacitance:27000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6067
Product Name Capacitor Ceramic 0.027Uf 100V, X7R, 20%, 0805; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101453U030DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers