Kyocera Corporation Ceramic Capacitors 08051C272KAT2A

Description
2700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5029-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5029-1-ND
Ceramic Capacitors 478-5029-1-ND
2700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

2700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5029-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5029-2-ND
Ceramic Capacitors 478-5029-2-ND
2700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

2700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5029-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5029-6-ND
Ceramic Capacitors 478-5029-6-ND
2700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

2700pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 2700Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 96M1361 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2700Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
96M1361
Ceramic Capacitor 2700Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 96M1361
CERAMIC CAPACITOR 2700PF 100V, X7R, 10%, 0805; Capacitance:2700pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2700PF 100V, X7R, 10%, 0805; Capacitance:2700pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 2700Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 55J6059 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2700Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
55J6059
Capacitor Ceramic 2700Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 55J6059
CAPACITOR CERAMIC 2700PF 100V, X7R, 10%, 0805; Capacitance:2700pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 2700PF 100V, X7R, 10%, 0805; Capacitance:2700pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 2700 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 50R8360 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 2700 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
50R8360
Multilayer Ceramic Capacitor, 2700 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 50R8360
Multilayer Ceramic Capacitor, 2700 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 2700 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2700Pf, 100V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx - 10AC9620 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Pf, 100V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
10AC9620
Cap, 2700Pf, 100V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx 10AC9620
CAP, 2700PF, 100V, 10%, X7R, 0805, REEL; Capacitance:2700pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 2700PF, 100V, 10%, X7R, 0805, REEL; Capacitance:2700pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5029-1-ND 478-5029-6-ND 96M1361 50R8360 10AC9620
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 2700Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 2700 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 2700Pf, 100V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101153U030AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details